EN
  • EN
  • DE

TLC5926IPWPR

Part No TLC5926IPWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 120mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Win Source Part Number 1269126-TLC5926IPWPR
Manufacturer Homepage www.ti.com
Family Name TLC5926
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5926IPWPR CAD Model

Description

Overview of Texas Instruments TLC5926IPWPR

The Texas Instruments TLC5926IPWPR is a highly efficient, constant-current LED sink driver designed to provide a simple and robust solution for driving LED arrays. This integrated circuit is part of TI's extensive range of power management devices, renowned for their reliability and performance.

Key Features

  • Constant-Current Output: The TLC5926IPWPR ensures a uniform and consistent brightness for LEDs by providing a constant current output, which is adjustable with a single external resistor.
  • Wide Voltage Range: Operating on a wide voltage range, this driver is versatile and can be used in various applications, accommodating different power supplies.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device is safeguarded against overheating, ensuring longevity and stable operation.
  • Open LED Detection: The driver features open LED detection, which helps identify any open-circuit conditions in the LED array, enhancing the safety and reliability of the lighting system.
  • Efficiency: Designed for efficiency, the TLC5926IPWPR minimizes power loss and heat generation, making it suitable for energy-sensitive applications.

Applications

The TLC5926IPWPR is ideal for driving LEDs in a wide array of applications, including:

  • LED Displays
  • Channel Letters
  • Architectural Lighting
  • General Purpose LED Illumination
  • Signage and Decorative Lighting

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, the TLC5926IPWPR is designed for enhanced thermal dissipation, ensuring stable performance even under high current operation. This packaging also allows for a compact PCB footprint, making it suitable for space-constrained applications.

As with all Texas Instruments components, the TLC5926IPWPR is manufactured to meet high-quality standards, providing designers with a reliable and durable solution for their LED driving needs. With its combination of features and Texas Instruments' commitment to quality, the TLC5926IPWPR is an excellent choice for any application requiring efficient LED driving capabilities.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9203 $50.6165
135+ $0.7551 $101.9385
210+ $0.7315 $153.6150
285+ $0.7079 $201.7515
370+ $0.6843 $253.1910
490+ $0.6135 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,740 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess