EN
  • EN
  • DE

TLC5916IPWR

Part No TLC5916IPWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 032709-TLC5916IPWR
Family Name TLC5916
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLC5916IPWR CAD Model

Description

Overview of Texas Instruments TLC5916IPWR

The Texas Instruments TLC5916IPWR is a highly efficient, 8-bit constant-current LED sink driver designed to enhance the visual performance and reliability of LED display systems. This integrated circuit is tailored for applications requiring precise current control for arrays of LEDs, such as in signage, gaming machines, industrial displays, and automotive lighting systems.

Key Features

  • Constant Current Output: Each of the 8 output channels can provide a constant current to drive LEDs, ensuring uniform brightness and extended LED life.
  • Adjustable Current: Users can set the output current from 5 mA to 120 mA through an external resistor, offering flexibility for various LED brightness requirements.
  • Error Detection: The TLC5916IPWR includes an error detection system that monitors LED open-circuit and short-circuit conditions, enhancing the safety and reliability of the display.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device in the event of overheating, contributing to the overall longevity of the product.
  • Wide Operating Voltage: The device operates on a 3.0V to 5.5V supply voltage, making it compatible with a range of power supplies and logic levels.
  • Serial Interface: The serial interface allows for easy connection and communication with microcontrollers or other ICs, enabling cascading of multiple TLC5916IPWR devices for larger LED arrays.

Package and Quality

The TLC5916IPWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this LED driver meets rigorous industry standards for performance and reliability.

Applications

With its robust feature set and flexible design, the TLC5916IPWR is an ideal choice for driving LEDs in a variety of applications. It is commonly used in consumer electronics, automotive lighting, commercial and industrial LED displays, and any application where consistent LED performance is critical.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access the full datasheet and product resources for the TLC5916IPWR.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2119 $54.5355
105+ $0.9944 $104.4120
160+ $0.9633 $154.1280
215+ $0.9322 $200.4230
280+ $0.9012 $252.3360
375+ $0.8079 $302.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,296 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess