EN
  • EN
  • DE

TLC5905PAP

Part No TLC5905PAP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA, 120mA
Frequency 15MHz
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 054984-TLC5905PAP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5905PAP CAD Model

Description

The Texas Instruments TLC5905PAP is a highly integrated LED driver IC designed to effectively manage and drive multiple LEDs with precision and efficiency. This powerful component is particularly well-suited for applications requiring constant-current control for LED arrays, such as large screen LCD backlights, automotive lighting, and LED display panels.

Key Features

  • Constant-Current Output: The TLC5905PAP ensures a uniform and stable current supply to each LED, which is crucial for maintaining consistent brightness and color over time.
  • Flexible Control: With its built-in PWM (Pulse Width Modulation) control, the device allows for easy adjustment of LED brightness, enabling dynamic lighting effects and power-saving capabilities.
  • Error Detection: The IC includes thermal shutdown and open LED detection features, which help to prevent damage to the device or LEDs due to overheating or faulty connections.
  • High Integration: The TLC5905PAP reduces the need for external components, simplifying design and saving board space, which is essential for compact and complex electronic products.
  • Scalability: Multiple TLC5905PAP devices can be cascaded to drive a larger number of LEDs, making it an ideal choice for scalable designs that may require expansion.

Applications

The versatility of the TLC5905PAP allows it to be used across a wide range of LED driving applications. Its robust feature set is particularly beneficial for:

  • Automotive interior and exterior lighting
  • LED-based display panels for advertising and information displays
  • Backlighting for LCD screens in consumer electronics
  • Industrial and architectural lighting systems

Technical Specifications

The TLC5905PAP operates over a wide supply voltage range and offers a high level of integration, providing a compact and efficient solution for driving LEDs. Its technical specifications include:

  • Output current programmable up to 120 mA
  • Supply voltage range from 3.0 V to 5.5 V
  • Integrated grayscale PWM control
  • Thermal shutdown and LED open detection
  • Available in a PowerPAD™ package for enhanced thermal performance

With its comprehensive feature set and Texas Instruments' reputation for quality, the TLC5905PAP stands out as a reliable and efficient solution for advanced LED driving requirements.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1125 $55.0125
20+ $5.0154 $100.3080
31+ $4.8587 $150.6197
43+ $4.7020 $202.1860
56+ $4.5452 $254.5312
74+ $4.0750 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess