EN
  • EN
  • DE

TLC5620C

Part No TLC5620C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269101-TLC5620C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TLC5620C CAD Model

Description

The TLC5620C from Texas Instruments is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This integrated circuit (IC) is particularly suitable for those applications that require multiple DAC channels and where space and power efficiency are critical considerations.

Key Features:

  • Resolution: Each of the four DACs within the TLC5620C offers 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Output Range: The device supports an output range that is settable through an external reference voltage, giving designers flexibility in system-level design.
  • Settling Time: With a fast settling time, the TLC5620C is capable of quickly reaching a stable output, making it ideal for applications that require rapid changes in output levels.
  • Interface: The device features a simple, easy-to-use serial interface that allows for straightforward connection to microcontrollers or digital signal processors.
  • Supply Voltage: Operating from a single 5V power supply, the TLC5620C is optimized for low-power operations, which is essential for battery-powered and energy-conscious designs.
  • Power-On Reset: The built-in power-on reset circuit ensures that the DAC outputs initialize to a known state upon power-up, enhancing system predictability and reliability.
  • Package: Available in a compact package, the TLC5620C saves valuable board space, which is a significant advantage for space-constrained applications.

Applications:

The versatility of the TLC5620C makes it an excellent choice for a variety of applications, including:

  • Digital gain and offset adjustment
  • Motor control
  • Process control systems
  • Waveform generation
  • Portable instrumentation
  • Data acquisition systems

In conclusion, the Texas Instruments TLC5620C is a robust, quad-channel 8-bit DAC offering the precision and ease of integration required for modern electronic systems. With its versatile features and applications, the TLC5620C stands out as a solid choice for designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5980 $51.9600
47+ $2.1317 $100.1899
73+ $2.0651 $150.7523
101+ $1.9985 $201.8485
130+ $1.9319 $251.1470
174+ $1.7320 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess