The TLC5617ID from Texas Instruments is a precision, dual-channel, 10-bit digital-to-analog converter (DAC) designed to deliver high-performance and low-power consumption in a compact form factor. This device is specifically engineered to meet the rigorous demands of industrial applications, including process control, data acquisition systems, and digital signal processing.
Key Features:
- Resolution: 10-bit resolution offers fine digital-to-analog conversion, enabling precise control over output signals.
- Dual Voltage Output: The TLC5617ID can provide two separate output voltages simultaneously, making it versatile for various applications.
- Serial Interface: With a simple serial interface, it can be easily connected to microcontrollers or digital systems for seamless integration.
- Low Power Consumption: Designed for efficiency, the TLC5617ID consumes minimal power, making it ideal for battery-powered or energy-sensitive applications.
- Settling Time: Features a fast settling time, ensuring quick response to changes in input data.
- Reference Voltage: It includes an integrated reference voltage source, providing a stable and precise voltage for DAC operations.
Product Specifications:
| Parameter |
Value |
| Resolution |
10 bits |
| Number of Channels |
2 |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE) |
| Supply Voltage - Max |
5.5 V |
| Supply Voltage - Min |
4.5 V |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
SOIC-8 |
The TLC5617ID is available in an 8-pin SOIC package, ensuring easy mounting and compatibility with standard PCB layouts. Its robust design and Texas Instruments' commitment to quality make the TLC5617ID a reliable choice for professionals seeking a high-quality DAC solution.