EN
  • EN
  • DE

LA72715V-TLM-E

Part No LA72715V-TLM-E
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description JPN MTS (MULTI CHANNEL TELEVISIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LA72715
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 876676-LA72715V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA72715V-TLM-E CAD Model

Description

ON Semiconductor LA72715V-TLM-E Product Overview

The LA72715V-TLM-E is a cutting-edge integrated circuit designed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular product is tailored to meet the demanding needs of modern audio and video applications, offering a high level of performance and integration.

At its core, the LA72715V-TLM-E is an audio/video (A/V) switch that is designed to facilitate the selection of multiple audio and video sources. This makes it an ideal choice for devices that require the integration of various multimedia inputs, such as televisions, set-top boxes, and home entertainment systems.

The device operates efficiently with a power supply range that is suitable for many consumer electronics, ensuring compatibility with a broad array of products. Its low power consumption is a hallmark of ON Semiconductor's commitment to energy efficiency, which is increasingly important in today's eco-conscious market.

Key Features:

  • Highly integrated A/V switch functionality
  • Multiple input channels for flexible source selection
  • Low power consumption for energy-efficient operation
  • Operates over a wide power supply range
  • Compact packaging suitable for space-constrained applications

The compact packaging of the LA72715V-TLM-E makes it an excellent choice for designs where space is at a premium. This is particularly relevant in the design of modern, sleek consumer electronics where internal space must be optimized without compromising on functionality.

In summary, the LA72715V-TLM-E from ON Semiconductor is a versatile, high-performance A/V switch that is designed to offer both functionality and efficiency. Its integration capabilities make it a go-to choice for developers looking to create sophisticated multimedia systems with multiple input sources. With its low power consumption and flexible operation, the LA72715V-TLM-E stands out as a smart solution for the next generation of audio and video electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3079 $66.5395
11+ $10.9194 $120.1134
17+ $10.5775 $179.8175
23+ $10.2368 $235.4464
30+ $9.8960 $296.8800
40+ $8.8716 $354.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess