EN
  • EN
  • DE

TLC5615CP

Part No TLC5615CP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 10 BIT 12.5US DAC S/O 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 12.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±0.1
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 081465-TLC5615CP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TLC5615CP CAD Model

Description

The TLC5615CP is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to offer a balance between performance and cost. This 10-bit DAC is particularly suitable for applications that require a programmable output range, such as industrial control systems, portable instruments, and digital signal processing equipment.

Key Features

  • Resolution: The TLC5615CP provides a 10-bit resolution, allowing for fine granularity in analog output with 1024 possible voltage levels.
  • Output Range: It features a programmable output range that can be set through an external reference voltage, giving designers flexibility in various applications.
  • Interface: The device includes a simple, three-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into a wide range of systems.
  • Supply Voltage: It operates on a single 5V supply, which is common in digital systems, ensuring easy power management and system integration.
  • Settling Time: The DAC offers a fast settling time of typically 10 microseconds, which is ideal for applications where speed is critical.
  • Power Consumption: With low power consumption, the TLC5615CP is suitable for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Package: The device comes in an 8-pin PDIP package, which is widely used and easy to handle in PCB design and prototyping.

Applications

The TLC5615CP is designed to be versatile, finding its use in a range of applications. Some common uses include:

  • Process Control: Its precision and programmable voltage output make it suitable for controlling industrial processes.
  • Data Acquisition Systems: The DAC can be used in systems that require accurate conversion of digital signals to analog for measurement and monitoring.
  • Portable Instrumentation: Due to its low power consumption, the TLC5615CP is ideal for handheld devices.
  • Communication Systems: It can be used in modulation and demodulation circuits within communication infrastructure.

Overall, the Texas Instruments TLC5615CP is a reliable and cost-effective DAC solution that offers ease of integration, precision, and flexibility, making it an excellent choice for a multitude of analog output applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5032 $52.0256
19+ $5.3360 $101.3840
30+ $5.1693 $155.0790
40+ $5.0025 $200.1000
52+ $4.8358 $251.4616
70+ $4.3355 $303.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess