EN
  • EN
  • DE

TLC556CDRG4

Part No TLC556CDRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.1MHZ 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.1MHz
Supply Voltage - Operating 2 V to 18 V
Operating Supply Current 720μA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 081464-TLC556CDRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC556CDRG4 CAD Model

Description

Product Overview: TLC556CDRG4

The TLC556CDRG4 is a high-quality dual timer from Texas Instruments, designed to provide precise timing and oscillation functionality in a variety of electronic applications. This integrated circuit is part of the 555 timer family and is known for its reliability and versatility. The device is particularly suited for creating time delays, pulse generation, and as an oscillator in a wide range of consumer electronics, industrial tools, and communication systems.

Key Features

  • Supply Voltage Range: The TLC556CDRG4 operates on a supply voltage range from 2V to 15V, making it suitable for battery-operated applications as well as those that require higher voltages.
  • Dual Timer Configuration: The device contains two independent 555 timers that can be used in monostable or astable modes, providing flexibility in designing complex timing sequences.
  • Low Power Consumption: It features low power consumption, which is ideal for portable and battery-powered devices, helping to extend battery life and reduce energy costs.
  • High Output Current: The timer can source or sink up to 200mA of output current, allowing it to directly drive loads or interface with other high-current components.
  • Adjustable Duty Cycle: Users can set the duty cycle of the output waveforms, which is essential for various PWM (Pulse Width Modulation) applications.
  • Temperature Stability: The TLC556CDRG4 offers excellent temperature stability of 0.005% per degree Celsius, ensuring consistent performance across a wide temperature range.

Applications

The versatility of the TLC556CDRG4 makes it suitable for a multitude of applications, including:

  • Precision timing
  • Sequential timing
  • Time-delay generation
  • Pulse-width modulation (PWM)
  • Pulse position modulation (PPM)
  • Frequency division
  • Capacitance measurement
  • Missing pulse detection

Package and Quality

The TLC556CDRG4 comes in a compact SOIC-14 package, which is suitable for surface-mount technology (SMT), and it adheres to Texas Instruments' standards for quality and performance. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0944 $54.7200
115+ $0.8980 $103.2700
175+ $0.8699 $152.2325
240+ $0.8418 $202.0320
310+ $0.8138 $252.2780
415+ $0.7296 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess