EN
  • EN
  • DE

IXFH12N90

Part No IXFH12N90
Manufacturer IXYS
Catalog FETs - Single
Description HiPerFET Power MOSFETs | MOSFET N-CH 900V 12A TO-247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 900V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 900mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs 155nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4200pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247AD (IXFH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
Win Source Part Number 1191046-IXFH12N90
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFH12N90 CAD Model

Description

The IXFH12N90 is an N-channel MOSFET transistor with a breakdown voltage of 900V and a continuous drain current of 12A.

  • Maximum Rds On: 900mOhm @ 6A, 10V
  • Gate-Source Voltage(th) (maximum): 4.5V @ 4mA
  • Maximum Gate Charge (Qg): 155nC @ 10V
  • Gate-Source Voltage (maximum): ±20V
  • Input Capacitance (Ciss) (maximum): 4200pF @ 25V
  • Packaging: Tube
  • Mounting Style: Through Hole
  • Operating Temperature Range: -55°C to 150°C
  • Manufacturer Package: TO-247-3
  • Manufacturer: IXYS

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3005 $58.1035
15+ $6.8107 $102.1605
23+ $6.5979 $151.7517
32+ $6.3850 $204.3200
41+ $6.1722 $253.0602
55+ $5.5337 $304.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess