EN
  • EN
  • DE

TLC5510INS-C

Part No TLC5510INS-C
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT ADC, FLASH METHOD / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 170 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369141-TLC5510INS-C
Ultra Librarian 3D Model Ultra Librarian TLC5510INS-C CAD Model

Description

Overview of Texas Instruments TLC5510INS-C

The Texas Instruments TLC5510INS-C is a high-speed, 8-bit analog-to-digital converter (ADC) that combines cutting-edge technology with precision engineering to deliver rapid data acquisition and conversion capabilities. Designed for applications that require high-speed and accurate digitalization of analog signals, this product stands out in the market for its performance and reliability.

Key Features

  • High-Speed Performance: The TLC5510INS-C boasts a maximum sampling rate of 20 MSPS (Mega Samples Per Second), which makes it an ideal choice for high-speed signal processing tasks.
  • Resolution: With an 8-bit resolution, it provides a fine quantization level that ensures precise representation of the analog input signal.
  • Low Power Consumption: This ADC is designed to operate efficiently, with a typical power consumption of just 175 mW, which is particularly beneficial for portable and battery-powered applications.
  • Analog Input: It features a differential analog input that enhances the quality of the signal conversion by reducing noise and improving the signal-to-noise ratio.
  • Digital Output: The digital output is provided in a straightforward, parallel format, which facilitates easy interfacing with microprocessors and digital systems.
  • Flexible Voltage Range: The TLC5510INS-C operates over a wide supply voltage range, accommodating various system designs without the need for additional power regulation components.

Applications

The versatility of the TLC5510INS-C allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Digital oscilloscopes
  • Medical imaging systems
  • Communications equipment
  • Data acquisition systems
  • Video digitization
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TLC5510INS-C is no exception. Each unit is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of rigorous industrial environments.

Conclusion

With its high-speed capabilities, low power consumption, and robust design, the TLC5510INS-C from Texas Instruments is a top-tier ADC solution for professionals seeking to digitize high-frequency analog signals with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5027 $54.0324
28+ $3.6946 $103.4488
42+ $3.5791 $150.3222
58+ $3.4637 $200.8946
75+ $3.3482 $251.1150
100+ $3.0018 $300.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess