EN
  • EN
  • DE

TLC546IN

Part No TLC546IN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8 BIT 40 KSPS ADC S/O 28-DIP / 8 Bit Analog to Digital Converter Input 1 28-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 40k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number TLC546
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369130-TLC546IN
Ultra Librarian 3D Model Ultra Librarian TLC546IN CAD Model

Description

The TLC546IN is a high-performance, 8-bit analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is designed to provide precise digital representation of analog signals, making it an essential component in a variety of applications that require accurate data acquisition.

Key Features

  • Resolution: The TLC546IN offers an 8-bit resolution, allowing for 256 discrete analog levels to be represented digitally, ensuring a fine granularity in signal conversion.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of converting analog signals at a fast pace, which is vital for real-time processing and control systems.
  • Input Channels: It comes equipped with multiple input channels, providing flexibility and the ability to handle several analog inputs without the need for additional components.
  • Interface: The device features a simple and easy-to-use digital interface, which facilitates seamless communication with microprocessors and digital systems.
  • Power Efficiency: Designed with power efficiency in mind, the TLC546IN operates with a low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Package: It is available in a compact and robust package, ensuring durability and ease of integration into a wide range of electronic systems.

Applications

The versatility of the TLC546IN ADC makes it suitable for an array of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment
  • Portable devices
  • Consumer electronics

Conclusion

Overall, the TLC546IN from Texas Instruments stands out as a reliable and efficient solution for converting analog signals to digital form. Its combination of high resolution, multiple input channels, and low power consumption makes it an excellent choice for designers and engineers looking to enhance the performance of their electronic systems. Whether for industrial, medical, or consumer applications, the TLC546IN is engineered to deliver precise and rapid analog-to-digital conversion, embodying Texas Instruments' commitment to quality and innovation.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1722 $51.7220
24+ $4.2439 $101.8536
37+ $4.1113 $152.1181
51+ $3.9787 $202.9137
66+ $3.8460 $253.8360
88+ $3.4482 $303.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess