EN
  • EN
  • DE

TLC5401N

Part No TLC5401N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022576-TLC5401N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC5401N CAD Model

Description

The TLC5401N from Texas Instruments is a high-performance, precision 8-bit analog-to-digital converter (ADC) that offers exceptional ease of use and versatility for a wide range of applications. Designed with advanced CMOS technology, this ADC features a high-speed serial interface and operates on a single 5V power supply, making it an ideal choice for battery-operated and remote systems.

Key Features

  • High-Speed Serial Interface: The TLC5401N boasts a fast and reliable serial interface that ensures quick data communication, which is essential for real-time applications.
  • Low Power Consumption: With its power-saving features, this ADC is optimized for low-power operations, thereby extending the battery life of portable devices.
  • Wide Input Range: The device accepts a wide range of input voltages, providing flexibility in interfacing with various sensors and input signals.
  • Easy Integration: The compact DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages make it easy to integrate the TLC5401N into various circuit designs.

Applications

The versatility of the TLC5401N allows it to be used in numerous applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Process control systems
  • Medical devices

Technical Specifications

Parameter Value
Resolution 8 Bits
Sampling Rate Up to 1.1 MSPS
Input Voltage Range 0 to 5V
Supply Voltage 5V ±10%
Operating Temperature Range 0°C to 70°C

In conclusion, the Texas Instruments TLC5401N is a robust and reliable ADC solution that offers both high performance and low power consumption. Its ease of integration and versatile features make it a top choice for engineers and designers in a variety of industries.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess