EN
  • EN
  • DE

TLC4501CDR

Part No TLC4501CDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 90 dB
Gain Bandwidth Product 4.7 MHz
Max Dual Supply Voltage 3 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 2 V
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Voltage Gain 120 dB
Win Source Part Number 1099635-TLC4501CDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC4501CDR CAD Model

Description

The TLC4501CDR from Texas Instruments is a high-precision voltage comparator that is designed to provide a fast response time and low power consumption for a wide variety of applications. This device is part of Texas Instruments' family of micropower voltage comparators that are optimized for single or dual supply operation, making them suitable for battery-powered devices and many other types of electronic equipment.

Key Features

  • High Precision: The TLC4501CDR offers excellent precision with a low input offset voltage, ensuring reliable performance in critical applications where accurate voltage comparison is necessary.
  • Fast Response Time: Designed to provide quick response times, this comparator is ideal for systems that require rapid signal processing.
  • Low Power Consumption: With its micropower design, the TLC4501CDR is particularly suited for battery-operated devices, as it helps to extend battery life by consuming minimal power.
  • Single or Dual Supply Operation: This device can operate from a single supply range of 2.7V to 16V or a dual supply range of ±1.35V to ±8V, offering flexibility in various circuit configurations.
  • Output Stage: The push-pull output stage of the TLC4501CDR can drive loads directly without a pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The TLC4501CDR is versatile and can be used in numerous applications, including:

  • Threshold detectors
  • Window comparators
  • Battery chargers
  • Relay drivers
  • Zero-crossing detectors
  • Signal conditioning
  • Peak detectors

Package and Availability

The device is offered in an 8-pin SOIC package, denoted by the suffix 'CDR', and is available in tape and reel form for automated assembly processes. With its robust design and high reliability, the TLC4501CDR from Texas Instruments is a solid choice for designers looking to incorporate a precise and efficient voltage comparator into their electronic systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess