EN
  • EN
  • DE

TLC3931

Part No TLC3931
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Texas Instruments
Win Source Part Number 217836-TLC3931
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3931 CAD Model

Description

The TLC3931 from Texas Instruments is a high-performance, dual-channel comparator that is designed to provide a reliable solution for a variety of precision voltage comparison applications. This integrated circuit is ideal for systems that require a fast response time and high accuracy in voltage detection.

Key Features:

  • High-Speed Operation: The TLC3931 offers a fast response time, making it suitable for systems that require quick decision-making capabilities.
  • Dual Independent Comparators: With two independent comparator channels, the TLC3931 can simultaneously process multiple signals, increasing the efficiency of the application.
  • Wide Supply Voltage Range: The device operates over a wide range of supply voltages, from 2V to 36V, or ±1V to ±18V for split supplies, accommodating various application requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the TLC3931 is optimized to consume minimal power, making it suitable for battery-powered devices.
  • Open-Collector Outputs: The open-collector output configuration allows for wired-OR connections and provides the flexibility to connect to a variety of logic levels.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances the precision of voltage comparison.
  • Output Compatibility: The outputs are compatible with TTL, MOS, and CMOS logic levels, ensuring easy integration into a wide range of system designs.

Applications:

The TLC3931 is versatile and can be used in numerous applications, including:

  • Industrial control systems
  • Voltage monitoring circuits
  • Window comparators
  • Battery chargers
  • Threshold detectors
  • Electronic scales
  • Automotive systems
  • Portable equipment

With its robust design and reliable performance, the Texas Instruments TLC3931 is an excellent choice for designers looking to implement precise voltage comparison in their electronic systems. Its versatility, combined with the quality assurance of Texas Instruments, makes it a go-to component for a wide array of applications.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess