Products specifications Report Issue?

Category CPU
Win Source Part Number 1436640-100-100001489MPK
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100001489MPK CAD Model

Description

The AMD Ryzen 5 5500GT is a versatile and powerful processor from the AMD Ryzen 5 Processors Box category. It comes equipped with 6 cores and 12 threads, boasting a base clock speed of 3.6 GHz and a max boost clock of 4.4 GHz. This specification allows the CPU to handle a variety of tasks, from gaming to content creation, efficiently. Manufactured by AMD MPK, the Ryzen 5 5500GT ensures reliability and performance, making it an excellent choice for users who seek a balance between cost and capability in their computing needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6146-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V37 - Intel Xeon Processor E5-6146-V5, 3.2 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Need more? Email Us
ECAD model for FUJITSU CD8069504201201 - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8160-V5, 2.1 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V25 - Intel Xeon Processor E5-8160-V5, 2.1 GHz
Fujitsu Electronics America, Inc.
Intel SILVER 4208 2.10GHz 8C 11M 85W
Need more? Email Us
ECAD model for FUJITSU CD8069503956401-FU - Intel SILVER 4208 2.10GHz 8C 11M 85W
Fujitsu Electronics America, Inc.
Intel Gold 6140 2.3GHz 18C 140W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V20 - Intel Gold 6140 2.3GHz 18C 140W
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for CM8070104423707SRH6F
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102601S REK9
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V17 - Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2637-V4, 3.5 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9165-V16 - Intel Xeon Processor E5-2637-V4, 3.5 GHz

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention