EN
  • EN
  • DE

TLC374ID

Part No TLC374ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOS QUADRUPLE DIFFERENTIAL COMPARATORS | IC DIFF COMPARATOR QUAD 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 800μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number TLC374
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269013-TLC374ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC374ID CAD Model

Description

The Texas Instruments TLC374ID is a high-precision quadruple differential comparator designed to meet the needs of a variety of applications that require fast and reliable voltage level detection. This integrated circuit is part of the TI family of comparators that offer improved speed and precision over standard comparators, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Quadruple Comparators: The device includes four independent voltage comparators that can be used in a multitude of configurations.
  • Wide Supply Voltage Range: The TLC374ID operates from a single supply voltage ranging from 2V to 36V or dual supplies of ±1V to ±18V, providing flexibility in various power environments.
  • Low Supply Current: It is optimized for low power consumption, with a typical supply current of 0.8 mA, making it suitable for battery-powered devices.
  • Fast Response Time: The comparators feature a typical response time of 1.3 µs, allowing for quick signal processing which is crucial in time-sensitive applications.
  • Differential Input Voltage Range: The input common-mode voltage range includes ground, which facilitates single-supply applications.
  • Output Compatibility: The outputs can be connected to other open-collector outputs to achieve wired-AND relationships, and they are compatible with TTL, MOS, and CMOS logic systems.

Applications

The TLC374ID is versatile and can be used in various applications such as:

  • Limit comparators
  • Voltage level detectors
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Timer circuits
  • Motor control circuits

Package and Quality

The TLC374ID is offered in a 14-pin SOIC package, ensuring compactness and ease of integration into system designs. Texas Instruments is committed to high-quality standards, and this product is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8131 $54.3930
70+ $1.4877 $104.1390
105+ $1.4412 $151.3260
145+ $1.3947 $202.2315
190+ $1.3483 $256.1770
250+ $1.2088 $302.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,334 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess