Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 14
Sampling Rate 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1268973-TLC3548CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC3548
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC3548CDW CAD Model

Description

The Texas Instruments TLC3548CDW represents a pinnacle of precision and performance in the field of analog-to-digital conversion technology. This 14-bit, 200kSPS analog-to-digital converter (ADC) is designed for applications that require high accuracy, fast sampling rates, and low power consumption. The TLC3548CDW operates on a single 5V power supply and features a wide input bandwidth, making it an ideal choice for a diverse range of applications, including medical instrumentation, test equipment, and data acquisition systems.

Key Features

  • High Resolution: With 14-bit resolution, the TLC3548CDW ensures detailed and accurate digital representations of analog signals.
  • Fast Sampling Rate: The device is capable of sampling rates up to 200k samples per second, allowing for real-time data acquisition and processing.
  • Low Power Consumption: Designed for efficiency, it operates with low power requirements, which is critical for battery-powered or energy-sensitive applications.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides selectable gains, enhancing the flexibility and dynamic range of the ADC.
  • Flexible Input Range: The TLC3548CDW features a pseudo-differential input range that accommodates a variety of signal types.
  • Serial Interface: The SPI-compatible serial interface facilitates easy integration with most microcontrollers and digital systems.
  • Multiple Power-Down Modes: It includes multiple power-down modes for additional power savings when the ADC is not in active conversion.

Applications

The versatile nature of the TLC3548CDW makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Scientific Analysis Equipment

Package and Quality

The TLC3548CDW is offered in a 28-pin SOIC package, ensuring ease of PCB design and assembly. Texas Instruments is committed to delivering high-quality products, and this ADC is no exception. It undergoes rigorous testing and quality assurance processes to meet the industry's highest standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 200 MSPS/250 MSPS Analog-to-Digital Converter
Lowest to $315.1045
ECAD model for AD9467BCPZ-200
Linear Technology
Dual 12-Bit, 105Msps Low Power 3V ADC | IC ADC 12BIT PIPELINED 64QFN
Need more? Email Us
ECAD model for LTC2282CUP
Analog Devices Inc.
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar 16-/14-/12-Bit ADC
Lowest to $51.5391
ECAD model for AD7656YSTZ
Maxim Integrated
16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
Lowest to $65.8569
ECAD model for MAX1187CEUI
Analog Devices Inc.
Low Cost Signal Conditioning 8-Bit ADC | IC ADC 8BIT SAR 20DIP
Lowest to $1.8835
ECAD model for AD670JN
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
Need more? Email Us
ECAD model for HI3306JIB/10
Analog Devices Inc.
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar, 16-/14-/12-Bit ADC
Lowest to $24.2136
ECAD model for AD7656YSTZ-1
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $32.5970
ECAD model for MAX11047ETN+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention