Products specifications Report Issue?

Win Source Part Number 2000724-TJA1128ETK/0Z
Win Source Part Number Cross
Category Integrated Circuits(ICs)
Manufacturer NXP USA Inc.
Packaging Tape and Reel
Type Transceiver
Operating Temperature Range -40°C ~ 150°C (TJ)
Data Rate 20kBd
Protocol LIN
Voltage - Supply 5V ~ 28V
Case / Package 14-VFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian TJA1128ETK/0Z CAD Model

Description

Product Overview: TJA1128ETK/0Z from NXP

The TJA1128ETK/0Z is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate communication in vehicle networks. This product is part of the TJA1128 series, which are LIN2.2/SAEJ2602 transceivers with integrated voltage regulators. The TJA1128ETK/0Z is specifically engineered to meet the rigorous demands of the automotive industry, providing reliable data transmission and exceptional electromagnetic compatibility (EMC) performance.

Key Features:

  • Integrated Voltage Regulator: The device includes a built-in voltage regulator, which simplifies power supply design and reduces external component count.
  • High ESD Protection: With excellent Electrostatic Discharge (ESD) protection, the TJA1128ETK/0Z ensures robustness in the harsh automotive environment.
  • Low Power Consumption: Its low-power mode with wake-up capability enables energy-efficient operation, crucial for modern vehicles' power management.
  • Bus Pin Short-Circuit Proof: The transceiver's bus pins are designed to be short-circuit proof to battery and ground, enhancing the reliability of the network communication.
  • Thermal Protection: It includes thermal protection against overload conditions, safeguarding the device and connected components during extreme operating conditions.

Applications:

The TJA1128ETK/0Z is ideally suited for a wide range of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Door Modules
  • Seat Control
  • Climate Control
  • Steering Wheel Functions

Quality and Reliability:

NXP's commitment to quality ensures that the TJA1128ETK/0Z transceiver meets the highest standards for automotive-grade components. It is designed to withstand the environmental conditions of automotive applications, including temperature extremes and vibrations. The product is AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits, indicating that it has passed stringent reliability tests.

Conclusion:

With its advanced features, the TJA1128ETK/0Z from NXP stands out as a superior choice for designers looking to implement a reliable and efficient communication network in automotive environments. Its integration of a voltage regulator, coupled with low power consumption and robust protection features, makes it a highly valuable component in the development of modern vehicle electronic systems.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:3 150MHZ SOT23-6
Lowest to $1.2098
ECAD model for PL133-37TC
Micrel
2.5V Low Jitter, Low Skew 1:12 LVDS Fanout Buffer with 2:1 Input MUX and Internal Termination
Lowest to $15.9521
ECAD model for SY89113UMYTR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Need more? Email Us
ECAD model for MAX9370ESA
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9914 $51.7764
62+ $1.6340 $101.3080
95+ $1.5829 $150.3755
131+ $1.5318 $200.6658
169+ $1.4808 $250.2552
226+ $1.3276 $300.0376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 96,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention