EN
  • EN
  • DE

TLC3544CDW

Part No TLC3544CDW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 20SOIC / 14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 200k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number TLC3544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLC3544CDWG4-ND,2156-TLC3544CDW,TLC3544CDW-ND,296-34355-5,TEXTISTLC3544CDW,TLC3544CDWG4
Standard Package 25
Win Source Part Number 978567-TLC3544CDW
Ultra Librarian 3D Model Ultra Librarian TLC3544CDW CAD Model

Description

Introducing the TLC3544CDW from Texas Instruments

Experience precision and performance with the TLC3544CDW, a high-quality analog-to-digital converter (ADC) brought to you by the trusted name in electronics, Texas Instruments. This advanced ADC is designed to cater to a wide range of applications, including industrial measurement, medical equipment, and data acquisition systems, where accuracy and reliability are paramount.

Key Features

  • Resolution: The TLC3544CDW boasts a 14-bit resolution, providing fine detail in the analog signal conversion process, ensuring that the digital representation is as close to the original signal as possible.
  • Sampling Rate: With a high-speed sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of converting analog signals with rapid changes, making it ideal for dynamic systems that require quick data processing.
  • Input Range: It offers a versatile pseudo-differential input range, which enhances the device's ability to reject common-mode noise and improves the quality of the signal conversion.
  • Low Power Consumption: Designed for efficiency, the TLC3544CDW operates with low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • Interface: Integration with microcontrollers and digital systems is made simple with the device's serial interface, providing straightforward connectivity and data transfer.

Package and Quality

The TLC3544CDW comes in a compact, surface-mountable SOIC package, ensuring a minimal footprint on your PCB design. This package is not only space-saving but also robust, providing reliable performance in various environmental conditions.

Applications

This ADC is versatile enough to fit into a broad spectrum of applications, such as:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Scientific analysis equipment

With the TLC3544CDW, Texas Instruments continues its legacy of delivering high-performance electronic components that engineers and designers can rely on for their critical applications. Its combination of speed, precision, and power efficiency makes it a standout choice for your next project that demands top-notch analog-to-digital conversion.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6016 $69.2032
4+ $28.3910 $113.5640
6+ $27.5038 $165.0228
8+ $26.6166 $212.9328
10+ $25.7294 $257.2940
14+ $23.0677 $322.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess