EN
  • EN
  • DE

TLC339MDRG4

Part No TLC339MDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCOMS MICROPOWER QUAD COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 4 V ~ 16 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 175μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Operating Temperature Range -55°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1268962-TLC339MDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC339
Introduction Date May 12, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC339MDRG4 CAD Model

Description

Product Overview: TLC339MDRG4 by Texas Instruments

The TLC339MDRG4 is a high-performance, quad differential voltage comparator designed by Texas Instruments, known for its reliability and precision in a wide array of electronic applications. This comparator integrates four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. The device can also be operated from dual supplies for systems that require a more flexible power scheme.

Key Features

  • Power Supply: Operates from a single power supply with a wide range of 2 V to 36 V, or dual supplies of ±1 V to ±18 V, making it versatile for various circuit designs.
  • Low Power Consumption: The TLC339MDRG4 is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient applications.
  • Output Compatibility: Its open-collector outputs can be connected to achieve wired-AND relationships, providing flexibility in output configurations and compatibility with a variety of digital logic levels.
  • Fast Response Time: The device boasts a typical response time of 1.3 µs, enabling quick and accurate voltage level detection and comparison, which is essential for high-speed signal processing.
  • Input Offset Voltage: Features a typical input offset voltage of 5 mV, which allows for precise voltage comparison and minimal error in signal processing.
  • Temperature Range: The device is operational over a wide temperature range from 0°C to 70°C, suitable for commercial-grade applications.

Applications

The TLC339MDRG4 is an ideal choice for various applications, including:

  • Limited-space electronic devices
  • Industrial control systems
  • Automotive electronics
  • Data acquisition systems
  • Alarm and security devices
  • Voltage level monitoring circuits

Quality and Reliability

As with all Texas Instruments products, the TLC339MDRG4 is manufactured to high standards of quality and reliability. It is available in a SOIC-14 package, ensuring compatibility with standard surface-mount assembly processes. The device also meets or exceeds the stringent requirements set by industry standards, ensuring dependable performance in a range of environmental conditions.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess