EN
  • EN
  • DE

TLC27L9MN

Part No TLC27L9MN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE PRECISION QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268902-TLC27L9MN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC27L9MN CAD Model

Description

The TLC27L9MN is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to meet a wide range of applications that require accurate signal conditioning and amplification. This particular op-amp is part of the LinCMOS™ family, which is known for combining the advantages of CMOS and bipolar transistors to provide low power consumption while maintaining high-speed operation and precision.

Key Features

  • Low Power Consumption: The TLC27L9MN boasts a low power consumption profile, making it an excellent choice for battery-operated and power-sensitive applications.
  • High Input Impedance: With a very high input impedance, the device is suitable for applications where it is critical to minimize loading on the signal source.
  • Wide Supply Range: It can operate from a wide supply range, accommodating single-supply operations as well as split-supply configurations, thus offering flexibility in various circuit designs.
  • Output Drive Capability: The op-amp has the capability to drive capacitive loads, which is beneficial in applications like digital-to-analog converters (DACs) and sample-and-hold circuits.
  • Low Offset Voltage: It features a low input offset voltage, which is essential for precision amplification tasks, ensuring that the signal integrity is maintained through the amplification process.

Applications

The TLC27L9MN is versatile and can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Analog processors
  • Professional audio equipment
  • Medical equipment

Product Specifications

The TLC27L9MN comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The operating temperature range is from -40°C to +85°C, allowing its use in a wide variety of environmental conditions. It also features a common-mode input voltage range that includes ground, which is particularly useful for single-supply operations.

With its combination of low power consumption, precision, and versatility, the TLC27L9MN from Texas Instruments is an excellent choice for designers looking to create high-performance, reliable, and energy-efficient electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Nordic Semiconductors
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess