EN
  • EN
  • DE

TLC279C

Part No TLC279C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750116-TLC279C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC279C CAD Model

Description

TLC279C Precision Quad Operational Amplifier

The TLC279C from Texas Instruments is a high-precision quad operational amplifier that combines a wide range of advanced features to offer outstanding performance in a variety of applications. This operational amplifier is designed to meet the demanding requirements of sophisticated electronic devices, providing both accuracy and reliability.

Key Features:

  • Low Noise: The TLC279C offers a low-noise operation, making it ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input source, ensuring accurate signal representation and less distortion.
  • Wide Supply Range: It operates from a single supply range of 4 V to 16 V or from a dual supply range of ±2 V to ±8 V, providing flexibility in various circuit configurations.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Output Drive Capability: The TLC279C can drive capacitive loads without oscillation, which is essential for driving elements like analog-to-digital converters.

Applications:

The versatility of the TLC279C allows it to be used in a broad spectrum of applications, including:

  • Professional audio equipment
  • Precision filters
  • Data acquisition systems
  • Analog processors
  • Industrial controls
  • Instrumentation

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TLC279C is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. The TLC279C is available in various packages, including the standard DIP and SOIC, making it suitable for both through-hole and surface-mount applications.

Conclusion:

With its combination of low noise, high input impedance, and versatile power supply options, the TLC279C from Texas Instruments stands out as a superior choice for designers looking for a reliable and high-performing quad operational amplifier. Whether it's for professional audio, precision filtering, or any other application requiring a high-quality op-amp, the TLC279C is designed to deliver optimal performance.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6936 $50.8080
75+ $1.3897 $104.2275
115+ $1.3462 $154.8130
155+ $1.3028 $201.9340
200+ $1.2594 $251.8800
270+ $1.1291 $304.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess