Products specifications Report Issue?

Category Switches>DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6ER
Package Tray
Product Status Obsolete
Circuit SPST
Number of Positions 3
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.402" (10.20mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Length 0.361" (9.17mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Other Names A6ER3104
Standard Package 50
Win Source Part Number 1177828-A6ER-3104
Ultra Librarian 3D Model Ultra Librarian A6ER-3104 CAD Model

Description

The A6ER series DIP switch from Omron Electronics Inc-EMC Div is an obsolete product with a circuit configuration of SPST and actuator type of piano.

  • Pitch: 0.100" (2.54mm)
  • Positions: 3
  • Sealed: Fully sealed for flux protection
  • Contact Finish: Gold
  • Voltage Rating: 24VDC
  • Temperature Range: -20°C to 70°C
  • Mounting Type: Through-hole, right angle
  • Height Above Board: 0.402" (10.20mm)
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles
  • Alternative Part Number: A6ER3104

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 206-5
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6TN-4104
C&K Components
SWITCH PIANO DIP SPST 0.1A 5V
Lowest to $3.3427
ECAD model for BPA01SB
Tyco Electronics
DIP SWITCH GDH SERIES
Lowest to $0.7122
ECAD model for GDH04S04
Apem Inc.
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us
ECAD model for P60A703
NKK Switches
SWITCH ROTARY DIP HEX 0.1A 5V
Need more? Email Us
ECAD model for FR01AR16PB-W-S
Grayhill Inc.
Thru-Hole DIP Switches | SWITCH SLIDE DIP SPST 150MA 30V
Need more? Email Us
ECAD model for 78M08S
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
ECAD model for NDKC16H
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6S-7102-H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention