EN
  • EN
  • DE

BM78SPPS5MC2-0002AA

Part No BM78SPPS5MC2-0002AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description Bluetooth® 4.2 Dual-Mode Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Power - Output 10dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Memory Size 4MB Flash, 320kB ROM, 28kB SRAM
Operating Supply Voltage 3.3V
Current - Receiving 37mA
Current - Transmitting 43mA
Mounting SMD
Operating Temperature Range -20°C ~ 70°C
Package Module
Win Source Part Number 1153908-BM78SPPS5MC2-0002AA
Manufacturer Homepage www.microchip.com
Family Name BM78SPPS5MC2-0002AA
Introduction Date January 06, 2016
ECCN 5A992.c
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BM78SPPS5MC2-0002AA CAD Model

Description

The BM78SPPS5MC2-0002AA is a cutting-edge Bluetooth module developed by Microchip Technology, designed to provide a seamless and reliable wireless communication solution for a wide range of applications. This dual-mode module supports both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE) protocols, making it extremely versatile for various connectivity needs.

This compact module is part of Microchip's BM78 series and is known for its ease of integration into existing systems, thanks to its surface-mount design. It is ideal for designers looking to implement Bluetooth functionality without the need for extensive RF experience or knowledge. The module's small footprint, measuring just 22 x 12 x 2.4 mm, allows for integration into space-constrained applications, while still delivering robust performance.

The BM78SPPS5MC2-0002AA operates within the industrial temperature range of -40°C to +85°C, ensuring reliable operation even in harsh environments. This module is equipped with an onboard antenna, which simplifies the design process and reduces the time to market. It also features a UART interface for serial communication, making it easy to connect with microcontrollers or other devices in a system.

With its support for multiple Bluetooth profiles, including SPP (Serial Port Profile) and GATT (Generic Attribute Profile), the BM78SPPS5MC2-0002AA can cater to a variety of applications, such as industrial controls, medical devices, home automation, and portable consumer electronics. Additionally, it comes with a comprehensive set of certifications, including FCC, IC, CE, and Bluetooth SIG, which helps in reducing certification costs for the final product.

The module is also supported by Microchip's extensive development tools and software, including the MPLAB® X Integrated Development Environment (IDE) and the Harmony software framework. These tools help streamline the development process, allowing for rapid prototyping and quicker deployment of Bluetooth-enabled products.

In summary, the BM78SPPS5MC2-0002AA from Microchip Technology is a highly reliable and versatile Bluetooth module that offers an excellent solution for designers seeking to add wireless communication capabilities to their products with minimal design effort and fast time-to-market.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess