EN
  • EN
  • DE

TLC274CDBRG4

Part No TLC274CDBRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description The TLC274 and TLC279 quad operational amplifiers combine a wide range of input offset voltage grades with low offset voltage drift, high...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268868-TLC274CDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC274CDBRG4 CAD Model

Description

Overview of the TLC274CDBRG4 Operational Amplifier

The TLC274CDBRG4 is a high-performance operational amplifier (op-amp) from Texas Instruments designed for a wide range of applications. This quad operational amplifier integrates four independent op-amps in a single package, making it an efficient solution for applications requiring multiple amplification stages.

Key Features

  • Low Power Consumption: The TLC274CDBRG4 is designed with power conservation in mind, offering a low-power alternative without sacrificing performance. This makes it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4 V to 16 V or from dual supplies of ±2 V to ±8 V, providing flexibility in various circuit designs.
  • High Input Impedance: The high level of input impedance minimizes the load on the input source, ensuring signals are not distorted or attenuated due to the amplifier's presence in the circuit.
  • Output Drive Capability: The TLC274CDBRG4 can drive loads as demanding as 10 kΩ in parallel with 10 pF, which is adequate for driving most capacitive loads without stability issues.
  • Phase-Reversal Protection: This feature prevents phase reversal when the input voltage exceeds the power supply rails, which enhances the reliability of the device in critical applications.

Applications

The versatility of the TLC274CDBRG4 makes it ideal for a variety of applications, including:

  • Signal conditioning in data acquisition systems
  • Process control and industrial automation
  • Analog filters
  • Audio electronics
  • Power supply control

Package and Quality

The TLC274CDBRG4 comes in a compact 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, making the TLC274CDBRG4 a reliable choice for professional and commercial electronic designs.

Conclusion

In summary, the TLC274CDBRG4 from Texas Instruments is a versatile and efficient quad operational amplifier that offers low power consumption, a wide supply range, high input impedance, output drive capability, and phase-reversal protection. Its suitability for a diverse range of applications and its compact packaging make it a valuable component for electronic designers seeking performance and reliability.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess