Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 5.3V/μs
Gain Bandwidth Product 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Supply Current 3.8mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SSOP
Supplier Device Package 14-SSOP
Family Part Number TLC274
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1268866-TLC274CDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC274CDB CAD Model

Description

The Texas Instruments TLC274CDB represents a high-performance, precision quad operational amplifier that integrates four independent op-amps into a single 14-pin SOIC package. This device is designed to offer a balance of speed, power consumption, and accuracy, making it suitable for a wide array of applications, including process control, test equipment, and instrumentation.

Key Features

  • Low Power Consumption: With a typical power supply current of 550 µA per channel, the TLC274CDB is optimized for power-sensitive applications.
  • Wide Supply Range: The device can operate from a single supply voltage ranging from 4 V to 16 V or from dual supplies of ±2 V to ±8 V, providing flexibility in various circuit configurations.
  • High Input Impedance: The JFET inputs offer high input impedance and low bias currents, which is ideal for high-impedance sensor interfaces and buffer amplifiers.
  • Output Drive Capability: The TLC274CDB can drive loads as low as 2 kΩ with minimal distortion, suitable for driving other analog devices or ADC inputs.
  • Offset Voltage: It features a low input offset voltage, which is essential for precision applications.

Applications

The versatility of the TLC274CDB allows it to be used in a variety of applications. Its precision and low power consumption make it ideal for battery-powered devices, while its wide supply range and output drive capability enable it to function effectively in industrial control systems. The high input impedance makes it a good choice for data acquisition systems, and its overall performance is suitable for audio processing and signal conditioning tasks.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC274CDB is no exception. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions. Furthermore, it is RoHS compliant, adhering to current environmental standards for electronic components.

Whether you're designing a sophisticated medical device or a robust industrial control system, the TLC274CDB from Texas Instruments offers the precision, reliability, and flexibility needed to meet your operational amplifier requirements.

You May Also Be Interested in

Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Need more? Email Us
ECAD model for TSH81IPT
Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8
Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention