EN
  • EN
  • DE

TLC274AIDR

Part No TLC274AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 3.8mA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 16 V, ±2 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 032614-TLC274AIDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC274AIDR CAD Model

Description

The TLC274AIDR from Texas Instruments is a high-performance, precision operational amplifier (op-amp) that offers a blend of flexibility and reliability for a range of electronic applications. This op-amp is part of the LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to deliver superior performance characteristics.

Key Features

  • Quad Operational Amplifiers: The TLC274AIDR contains four independent precision op-amps in a single package, making it an ideal choice for space-constrained applications that require multiple amplifying units.
  • Low Power Consumption: With a typical low supply current of 550 µA per channel, this device is optimized for power-sensitive designs, ensuring efficient operation without compromising performance.
  • Wide Supply Range: It operates over a wide supply range of 4 V to 16 V, which allows for flexibility in both single-supply and split-supply configurations, catering to diverse application needs.
  • High Input Impedance: The high input impedance minimizes loading on input sources and makes the op-amp suitable for interfacing with high-impedance sensors or for use in buffering applications.
  • Output Drive Capability: The TLC274AIDR can drive loads as low as 2kΩ, providing robust output without significant signal degradation.
  • Low Input Offset Voltage: It features a low input offset voltage, which reduces errors in precision amplification tasks and improves overall system accuracy.

Applications

The versatility of the TLC274AIDR makes it well-suited for a wide array of applications, including:

  • Analog signal conditioning
  • Active filters and oscillators
  • Instrumentation and measurement systems
  • Medical equipment
  • Audio processing
  • Industrial control systems

Package and Quality

The device is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, designated by the 'D' in its part number, ensuring compatibility with standard surface-mount technology (SMT) processes. It is also available in a variety of other packages to suit different assembly requirements. Texas Instruments is committed to high-quality standards, and the TLC274AIDR is no exception, meeting stringent industrial quality criteria for performance and reliability.

With its combination of precision, low power, and versatility, the Texas Instruments TLC274AIDR operational amplifier is an excellent choice for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8737 $51.7266
43+ $2.3579 $101.3897
66+ $2.2843 $150.7638
91+ $2.2106 $201.1646
117+ $2.1369 $250.0173
157+ $1.9158 $300.7806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess