EN
  • EN
  • DE

TLC272CPSRG4

Part No TLC272CPSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 8SO / Op Amp Dual Low Offset Voltage Amplifier 16V 8-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 5.3 V/μs
GBP - Gain Bandwidth Product 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Operating Supply Current 1.9mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 16 V, ±1.5 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796916-TLC272CPSRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLC272
Introduction Date February 15, 2004
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC272CPSRG4 CAD Model

Description

Overview of TLC272CPSRG4

The TLC272CPSRG4 is a high-performance, dual operational amplifier (op-amp) integrated circuit (IC) designed and manufactured by Texas Instruments (TI). Renowned for its precision and power-efficiency, this op-amp is a staple in various electronic applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The TLC272CPSRG4 is optimized for low-voltage operation, making it ideal for battery-powered devices and portable applications.
  • High Input Impedance: This characteristic ensures minimal loading on the input source, preserving signal integrity and reducing power consumption.
  • Wide Supply Range: It operates from a supply voltage range of 4 V to 16 V, which allows for flexible use in a variety of circuit configurations.
  • Output Drive Capability: The TLC272CPSRG4 can drive loads with ease, which makes it suitable for driving capacitive loads without compromising performance.
  • Low Offset Voltage: This feature minimizes errors in signal amplification, leading to more accurate output and better overall performance.

Applications

The TLC272CPSRG4's versatility allows it to be used in a wide array of applications. Some common uses include:

  • Signal conditioning
  • Active filters
  • Audio electronics
  • Data acquisition systems
  • Analog-to-digital converters
  • Power supply control
  • Medical instrumentation

Quality and Reliability

TI's commitment to quality ensures that the TLC272CPSRG4 meets the industry standards for reliability and performance. The device is available in a small-outline package (SOP), which is suitable for space-constrained applications. Additionally, it features electrostatic discharge (ESD) protection circuitry, which safeguards the op-amp against damage from static electricity and enhances its durability.

Conclusion

The TLC272CPSRG4 from Texas Instruments is a dual operational amplifier that offers a blend of power efficiency, precision, and versatility. Its wide range of applications and robust design make it a preferred choice for designers seeking a reliable op-amp for their electronic projects. Whether for professional or hobbyist use, the TLC272CPSRG4 stands out as a high-quality component in the field of analog signal processing.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8882 $53.2920
140+ $0.7288 $102.0320
215+ $0.7061 $151.8115
295+ $0.6833 $201.5735
380+ $0.6605 $250.9900
510+ $0.5922 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess