EN
  • EN
  • DE

TLC271CPS

Part No TLC271CPS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 5.3V/μs
Gain Bandwidth Product 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Supply Current 950μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TLC271
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 727836-TLC271CPS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC271CPS CAD Model

Description

The TLC271CPS is a versatile programmable operational amplifier from Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This op-amp is built with advanced LinCMOS technology, which combines the benefits of low power consumption with the speed and precision of a CMOS operational amplifier.

Key Features

  • Programmable Flexibility: The TLC271CPS can be programmed for a variety of modes, including power-off, standby, and operational states, allowing designers to optimize performance for specific applications.
  • Low Power Consumption: With its LinCMOS technology, the TLC271CPS boasts a low power draw, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Supply Range: It operates over a wide supply range of 4 V to 16 V, which makes it suitable for both single-supply and split-supply operation.
  • High Input Impedance: The high input impedance minimizes loading the input source and ensures signal integrity, especially beneficial in sensor signal amplification and precise measurement applications.
  • Output Drive Capability: The TLC271CPS can drive up to 10 mA of output current, enabling direct control of small loads or for interfacing with other logic levels.
  • Single or Dual Supply Operation: This operational amplifier can be used with a single supply, which simplifies power supply design, or with dual supplies for traditional op-amp applications.

Applications

The versatile nature of the TLC271CPS makes it suitable for a wide range of applications, including:

  • Analog filters
  • Data acquisition systems
  • Power supplies
  • Process control
  • Medical instrumentation
  • Telecommunications

Product Specifications

The TLC271CPS is available in an 8-pin plastic small-outline package (PSOP), which is ideal for space-constrained applications. It features a typical input offset voltage of 0.9 mV, an offset voltage drift of 1.9 µV/°C, and a common-mode rejection ratio (CMRR) of 86 dB. The operating temperature range extends from 0°C to 70°C, ensuring reliable performance under varying environmental conditions.

With its programmable features, low power consumption, and robust performance, the TLC271CPS operational amplifier from Texas Instruments is a smart choice for designers seeking a reliable and flexible component for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess