EN
  • EN
  • DE

TLC2654C-8DR

Part No TLC2654C-8DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 1 Circuit - 8-SOIC
Manufacturer Texas Instruments
Series LinCMOS™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLC2654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLC2654C-8DRG4, TLC2654C-8DRG4-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936681-TLC2654C-8DR
Ultra Librarian 3D Model Ultra Librarian TLC2654C-8DR CAD Model

Description

The TLC2654C-8DR from Texas Instruments is a high-precision operational amplifier that has been crafted with the utmost attention to detail to ensure reliability and performance in a wide array of applications. This operational amplifier, or op-amp, is part of the Advanced LinCMOS™ family, which is renowned for providing silicon-gate CMOS technology that marries the benefits of low power consumption with the high precision and dynamic range of bipolar transistors.

Key Features

  • High Precision: With its advanced design, the TLC2654C-8DR offers an exceptional balance of precision with a low input offset voltage and drift, ensuring accurate signal amplification and processing.
  • Low Noise: This op-amp boasts a low-noise performance, making it ideal for sensitive applications where maintaining signal integrity is paramount.
  • Wide Supply Range: The device can be powered by a wide supply range, accommodating various applications and simplifying power supply design.
  • Output Swing: The TLC2654C-8DR features rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial when operating at lower supply voltages.

Applications

The TLC2654C-8DR is versatile and can be used in numerous applications, including but not limited to:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Medical instrumentation
  • Professional audio equipment

Package and Quality

The TLC2654C-8DR comes in an 8-pin SOIC package, which is not only space-efficient but also conducive to automated assembly processes, reducing manufacturing time and costs. Additionally, Texas Instruments is committed to high standards of quality, and this product is no exception, ensuring that each unit meets rigorous performance criteria.

Conclusion

For engineers and designers looking for an op-amp that offers precision, low power, and high performance, the TLC2654C-8DR from Texas Instruments is an excellent choice. Its advanced features and robust design make it a go-to component for demanding applications that require the highest level of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess