EN
  • EN
  • DE
  • IT

TLC2652MP

Part No TLC2652MP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE PRECISION CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268839-TLC2652MP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2652MP CAD Model

Description

The TLC2652MP from Texas Instruments is a high-precision operational amplifier that offers exceptional performance for a wide range of applications. This advanced Chopper-Stabilized (Auto-Zero) Op-Amp is designed to provide ultra-low offset voltage and drift over time and temperature, making it ideal for precision instrumentation, sensor interfacing, and other applications requiring high accuracy.

Key Features

  • Ultra-Low Offset Voltage: The TLC2652MP boasts an impressive offset voltage that is typically around 1 µV, with a maximum of 10 µV, ensuring high precision in signal amplification.
  • Low Offset Voltage Drift: With a drift of typically 0.02 µV/°C, the amplifier maintains its accuracy across a wide temperature range.
  • High Gain Bandwidth Product: Offering a gain bandwidth product of 2.2 MHz, this operational amplifier can handle a wide range of frequencies for versatile use.
  • Low Noise: The device has a low noise density of 19 nV/√Hz at 1 kHz, which is crucial for applications that require a high signal-to-noise ratio.
  • Low Total Harmonic Distortion: With a total harmonic distortion plus noise (THD+N) of 0.0006% at 1 kHz, the TLC2652MP ensures signal fidelity and clarity.
  • Supply Voltage Range: It operates from a single supply voltage ranging from 4.5 V to 16 V, or dual supplies of ±2.25 V to ±8 V, providing flexibility in various circuit designs.

Applications

The TLC2652MP is suitable for a wide array of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Industrial process control
  • Battery-powered devices
  • Analog filters

Quality and Reliability

As with all Texas Instruments products, the TLC2652MP is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. This operational amplifier is available in various package options, including the standard 8-pin DIP and SOIC, making it easy to integrate into your designs.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess