The TLC25M4ACDR from Texas Instruments is a high-performance, precision operational amplifier that is designed to offer a perfect blend of speed, low power consumption, and accuracy. This makes it an ideal choice for a wide range of applications, including industrial control systems, sensor interfaces, active filters, and data acquisition systems.
Key Features
- Supply Voltage: The device operates on a supply voltage range of 3 V to 16 V, which allows for flexible usage in both single and dual supply configurations.
- Low Power Consumption: With a typical quiescent current of only 550 µA per channel, the TLC25M4ACDR is optimized for battery-powered and energy-saving applications.
- High Output Drive: Despite its low power design, this operational amplifier can deliver a significant output current, making it suitable for driving capacitive loads.
- Precision: The TLC25M4ACDR boasts a low input offset voltage and a high input impedance, ensuring accurate signal amplification with minimal errors.
- Package: It is available in a 14-pin SOIC package, which is widely used and suitable for automated assembly processes.
Applications
The versatility of the TLC25M4ACDR operational amplifier allows it to be used in various applications, including:
- Medical instruments where precision and low power are critical.
- Portable devices where battery life is of paramount importance.
- Analog filters that require accurate signal processing.
- Signal conditioning circuits in data acquisition systems.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TLC25M4ACDR is no exception. It is designed and manufactured to meet the stringent requirements of the industrial market, ensuring long-term performance and stability in a variety of conditions.
Ordering Information
The product is available under the part number TLC25M4ACDR and can be ordered through Texas Instruments' distribution network or authorized dealers. For detailed specifications and ordering information, please refer to the official Texas Instruments datasheet for the TLC25M4ACDR operational amplifier.