EN
  • EN
  • DE

TLC25M2CD

Part No TLC25M2CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LinCMOSE DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.62V/μs
Gain Bandwidth Product 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Supply Current 285μA
Supply Voltage , Single/Dual (±) 1.4V ~ 16V, ±0.7V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLC25M2
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268828-TLC25M2CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC25M2CD CAD Model

Description

The TLC25M2CD from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of performance features to cater to a wide array of electronic applications. This device is part of the LinCMOS™ family, which implies that it is manufactured using Texas Instruments' advanced silicon-gate CMOS process. This technology brings together the best attributes of both CMOS and bipolar transistors, resulting in a device with outstanding accuracy, low power consumption, and high input impedance.

Key Features:

  • Low Offset Voltage: The TLC25M2CD boasts an exceptionally low input offset voltage, which is crucial for precision amplification tasks, ensuring that signal integrity is maintained throughout the amplification process.
  • Low Noise: With its low-noise characteristics, this operational amplifier is ideal for audio applications and other sensitive instrumentation where maintaining a clear signal is paramount.
  • High Input Impedance: The high input impedance minimizes the loading effect on input sources, thus preserving the original signal as much as possible.
  • Low Power Consumption: The device operates with very low power, making it suitable for battery-powered and energy-efficient applications.
  • Single or Dual Supply Operation: It can function with a single supply range from 4 V to 16 V or a dual supply range, thus offering flexibility in various circuit configurations.
  • Output Drive Capability: The TLC25M2CD can drive capacitive loads and can be used in applications requiring high driving power.

Applications:

The Texas Instruments TLC25M2CD is versatile and can be used in numerous applications. It is particularly suited for high-precision analog circuits such as:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Signal conditioning
  • Operational amplifier circuits requiring low offset and noise

In conclusion, the TLC25M2CD operational amplifier from Texas Instruments is a reliable and efficient solution for designers looking for a high-quality, low-power component that delivers precision performance. Whether for industrial, automotive, or consumer electronics, this op-amp is designed to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8953 $53.8483
25+ $4.0166 $100.4150
39+ $3.8911 $151.7529
54+ $3.7656 $203.3424
69+ $3.6401 $251.1669
92+ $3.2635 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess