Product Overview: TLC2578IDWR
The TLC2578IDWR is a highly integrated analog-to-digital converter (ADC) from Texas Instruments, designed to deliver precision and performance for a wide range of applications. This advanced 8-channel, 12-bit ADC operates on a single power supply ranging from 2.7V to 5.5V, making it versatile for both portable and fixed power designs.
The device features a serial interface and provides a sampling rate of up to 200k samples per second, ensuring rapid data acquisition and processing. The TLC2578IDWR comes in a compact, surface-mount SOIC package, which is ideal for space-constrained applications.
Key Features
- High-Resolution ADC: The 12-bit resolution offers precise data conversion, suitable for applications requiring high accuracy.
- Multiple Input Channels: With 8 analog input channels, it allows for multiplexed data acquisition from various sources without the need for additional external components.
- Low Power Consumption: Designed for efficiency, it consumes minimal power, which is critical for battery-powered and energy-sensitive applications.
- Wide Operating Voltage Range: The device can function across a broad voltage range, accommodating various system power supplies.
- Programmable Data Rate: Users can program the sampling rate according to their specific application needs, up to a maximum of 200kSPS.
- Serial Interface: The SPI-compatible serial interface facilitates easy integration with microcontrollers and digital systems.
Applications
The versatility of the TLC2578IDWR makes it suitable for a variety of applications, including:
- Data acquisition systems
- Battery-operated devices
- Industrial control systems
- Medical instruments
- Scientific instrumentation
With its combination of multiple input channels, low power consumption, and high data throughput, the TLC2578IDWR from Texas Instruments is an optimal choice for designers seeking a reliable ADC solution. Its robust feature set ensures seamless integration into your next high-performance electronic project.