EN
  • EN
  • DE

TLC2578IDWG4

Part No TLC2578IDWG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 200KSPS 8CH 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 081444-TLC2578IDWG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2578IDWG4 CAD Model

Description

Introducing the TLC2578IDWG4 from Texas Instruments

The TLC2578IDWG4 is a state-of-the-art, high-performance 12-bit analog-to-digital converter (ADC) designed by Texas Instruments to meet the demanding requirements of precision data acquisition systems. This ADC is part of the TLC257x series, which are known for their exceptional accuracy, low power consumption, and versatile features, making them ideal for a wide range of applications such as industrial control, medical instrumentation, and scientific analysis.

Key Features

  • High Resolution: With its 12-bit resolution, the TLC2578IDWG4 provides fine detail in signal conversion, ensuring that even the smallest variations in the input signal are accurately represented in the digital domain.
  • Sample Rate: The device offers a sample rate of up to 200 kSPS (kilo samples per second), allowing for the capture of fast transient signals and the ability to handle high-speed data acquisition tasks with ease.
  • Low Power Consumption: Designed for efficiency, the TLC2578IDWG4 operates with a low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Programmable Gain Amplifier: The onboard programmable gain amplifier (PGA) provides selectable gain options, enhancing the flexibility of the device to cater to different signal levels without the need for external components.
  • Flexible Interface: The device features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it easy to integrate into a variety of system architectures.
  • Temperature Range: The TLC2578IDWG4 operates over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Robust Design and Packaging

The TLC2578IDWG4 comes in a compact, surface-mount SOIC-20 package, which is designed to minimize space on the printed circuit board. The robust design of the package ensures that the device is suitable for high-density mounting and can withstand the rigors of modern electronic assembly processes.

Applications

With its precision and versatility, the TLC2578IDWG4 is an excellent choice for applications that require accurate and reliable analog-to-digital conversion. Whether it's for industrial automation, portable instrumentation, or sophisticated scientific experiments, this ADC from Texas Instruments provides the performance and reliability that professionals trust.

For more information, datasheets, and support resources, visit the Texas Instruments website to ensure you are integrating the TLC2578IDWG4 with the latest technical insights and design guidelines.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9762 $71.9286
6+ $19.6728 $118.0368
8+ $19.0581 $152.4648
11+ $18.4433 $202.8763
15+ $17.8285 $267.4275
19+ $15.9842 $303.6998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess