EN
  • EN
  • DE

TLC2543IFN

Part No TLC2543IFN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name TLC2543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TLC2543IFNG3, TLC2543IFNG3, 296-2901-5, -296-2901-5, -TLC2543IFN-NDR, -TLC2543IFNG3-NDR, -296-2901-5-ND, TLC2543IFNG3-ND, 296-2901-5-NDR
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899825-TLC2543IFN
Ultra Librarian 3D Model Ultra Librarian TLC2543IFN CAD Model

Description

Texas Instruments TLC2543IFN Product Overview

The TLC2543IFN from Texas Instruments is a highly integrated 12-bit Analog-to-Digital Converter (ADC) designed to provide a blend of high performance and low power consumption in a compact form factor. This versatile ADC is ideal for a wide range of applications, including industrial control systems, data acquisition, instrumentation, and medical devices where precise and reliable data conversion is essential.

Key Features

  • Resolution: The device offers a 12-bit resolution which ensures fine granularity in the analog to digital conversion process, enabling accurate representation of the input signal.
  • Channels: It features 11 multiplexed input channels that allow multiple signals to be processed by a single ADC, saving space and reducing system complexity.
  • Sampling Rate: The TLC2543IFN provides a high-speed serial interface with a sampling rate of up to 66 kSPS (kilo samples per second), ensuring rapid data acquisition for real-time applications.
  • Interface: It incorporates a Serial Peripheral Interface (SPI) compatible serial I/O, which facilitates easy communication with microprocessors and microcontrollers.
  • Power Supply: The device operates over a broad range of supply voltages from 5V, catering to various system power requirements.
  • Power-Saving Modes: It includes power-saving features such as auto-power-down and programmable power-up delay, helping to minimize power consumption during idle periods.
  • Package: Encased in a 28-pin plastic DIP, the TLC2543IFN is designed for through-hole mounting, which is suitable for prototyping and production in a wide array of electronic devices.

Applications

The versatility of the TLC2543IFN makes it an excellent choice for applications that require precise data acquisition. It is commonly used in:

  • Industrial automation and process control
  • Data acquisition systems
  • Instrumentation and test equipment
  • Battery-operated systems
  • Medical monitoring devices

With its robust feature set and Texas Instruments' reputation for quality, the TLC2543IFN stands out as a reliable solution for designers looking to integrate high-performance ADC capabilities into their systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess