EN
  • EN
  • DE

TLC2543IDBRG4

Part No TLC2543IDBRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 11-Channel Single ADC SAR 66ksps 12-bit Serial 20-Pin SSOP T/R / 12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268819-TLC2543IDBRG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC2543
Introduction Date February 15, 2004
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC2543IDBRG4 CAD Model

Description

The Texas Instruments TLC2543IDBRG4 is a highly-integrated, 12-bit, switched-capacitor, successive-approximation register (SAR) analog-to-digital converter (ADC) with a wide range of features designed to make it a versatile component for various data acquisition systems and signal processing applications.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine granularity for analog input signals.
  • Channels: It comes with 11 multiplexed input channels, allowing for multiple signal inputs to be digitized using a single ADC.
  • Interface: The ADC features a serial interface compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, ensuring easy communication with a variety of microcontrollers and digital systems.
  • Conversion Rate: It boasts a fast conversion rate of up to 38k samples per second, suitable for real-time data acquisition.
  • Programmable Auto-sequencing: The device can be programmed to automatically sequence through channels, simplifying the acquisition process.
  • Analog Input Range: The TLC2543IDBRG4 has a versatile analog input range that can be configured for either a 0 to 5V range or a -5V to 5V bipolar range.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC operates with low power consumption, with a typical power dissipation of only 35 mW.

Applications

The TLC2543IDBRG4 is ideal for a broad spectrum of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Battery-operated equipment
  • Medical instruments
  • Scientific analysis equipment

Package and Quality

The device is offered in a DBR package, which is a small-outline integrated circuit with a body size that is industry-standard for reduced space requirements. Texas Instruments' commitment to quality ensures that the TLC2543IDBRG4 meets the stringent requirements for industrial and commercial applications.

Conclusion

Overall, the Texas Instruments TLC2543IDBRG4 ADC offers a blend of precision, speed, and versatility, making it an excellent choice for designers who require a reliable and efficient solution for analog-to-digital conversion in their electronic systems.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.4662 $51.4662
3+ $42.2287 $126.6861
4+ $40.9091 $163.6364
6+ $39.5894 $237.5364
7+ $38.2698 $267.8886
9+ $34.3108 $308.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,088 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess