EN
  • EN
  • DE

TLC2543CDB

Part No TLC2543CDB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12 BIT 66 KSPS ADC S/O20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 66k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 032589-TLC2543CDB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2543CDB CAD Model

Description

Texas Instruments TLC2543CDB Analog-to-Digital Converter

The Texas Instruments TLC2543CDB is a highly sophisticated 12-bit Analog-to-Digital Converter (ADC) that offers exceptional performance and flexibility for a wide range of data acquisition and measurement applications. Designed with precision and accuracy in mind, this ADC is part of Texas Instruments' esteemed family of integrated circuits, known for their reliability and cutting-edge technology.

Featuring a 12-bit, 11-channel, multiplexed input, the TLC2543CDB provides a versatile interface for various analog signals. Its high-resolution conversion capability ensures that even the most subtle analog variations are captured, making it ideal for precision applications such as medical instrumentation, industrial control systems, and scientific analysis equipment.

The device operates on a single 5V power supply, which makes it compatible with a broad range of microcontrollers and digital systems. The TLC2543CDB boasts a maximum sampling rate of up to 66 kSPS (kilo-samples per second), allowing for rapid data acquisition and real-time monitoring. This feature is particularly beneficial in applications where timely response and processing of analog signals are critical.

Integration with digital systems is made seamless thanks to the device's serial interface, which is SPI-compatible. This digital interface ensures easy connectivity and communication with most microprocessors and microcontrollers, reducing the complexity of system design and saving valuable board space.

The TLC2543CDB comes in a compact, surface-mount 20-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. Its small footprint does not compromise on performance, ensuring that it can be integrated into both portable and fixed-location devices.

With features like an auto-power-down function and programmable acquisition time, the TLC2543CDB is designed to optimize power consumption, making it an excellent choice for battery-powered or energy-sensitive applications. Additionally, the device includes an internal 4.096V reference, but it also allows for an external reference, providing flexibility for designers to choose the reference that best fits their system's requirements.

In summary, the Texas Instruments TLC2543CDB is a versatile and high-performance ADC that offers a range of features suitable for demanding applications where precision data conversion is paramount.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess