EN
  • EN
  • DE

NAND08GW3B2CN6M

Part No NAND08GW3B2CN6M
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081520-NAND08GW3B2CN6M
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND08GW3B2CN6M CAD Model

Description

STMicroelectronics NAND08GW3B2CN6M NAND Flash Memory

The NAND08GW3B2CN6M is a high-performance NAND Flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This particular NAND Flash memory offers a substantial storage capacity, making it an ideal solution for data-intensive operations in various fields such as mobile computing, digital imaging, and solid-state drives.

Key Features

  • Memory Capacity: The NAND08GW3B2CN6M provides a large storage space, allowing for extensive data storage and management.
  • Interface: It is equipped with a sophisticated interface that ensures fast data transfer rates, enabling efficient read and write operations.
  • Technology: Built on STMicroelectronics' advanced NAND technology, this memory device offers reliable performance and longevity.
  • Form Factor: The compact design of the NAND08GW3B2CN6M makes it suitable for space-constrained applications without compromising on storage capacity.
  • Supply Voltage: It operates at a standard supply voltage, which is compatible with a wide range of electronic devices and systems.

Applications

The NAND08GW3B2CN6M is versatile and can be used in a variety of applications, including:

  • Mobile devices such as smartphones and tablets
  • Digital cameras and video recorders
  • GPS and navigation systems
  • Solid-state drives (SSDs)
  • Embedded systems and IoT devices

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the NAND08GW3B2CN6M is no exception. Customers can expect robust performance and durability from this NAND Flash memory. Additionally, STMicroelectronics provides comprehensive technical support and documentation, ensuring that designers and engineers can integrate this memory device into their products with confidence.

With its combination of high storage capacity, fast data transfer rates, and reliable operation, the NAND08GW3B2CN6M from STMicroelectronics is an excellent choice for any application requiring high-quality NAND Flash memory.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess