The Texas Instruments TLC2471IDR is a high-precision operational amplifier that combines a wide range of features to cater to a variety of applications requiring accurate and reliable signal amplification. This operational amplifier is part of the TI’s Advanced LinCMOS™ family, which is renowned for providing silicon-gate CMOS technology to achieve operational amplifiers with significantly reduced supply-current requirements.
Key Features:
- Low Noise: With a low noise voltage of 9 nV/√Hz at 1 kHz, the TLC2471IDR offers exceptional performance for applications where a low noise floor is critical.
- High Output Drive Capability: This op-amp can drive up to 10 mA of output current, making it suitable for driving heavier loads without compromising performance.
- Wide Supply Range: It operates from a single supply voltage ranging from 4 V to 16 V or dual supplies of ±2 V to ±8 V, providing flexibility in various circuit configurations.
- Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly useful in single-supply operations.
- Low Input Bias Current: The TLC2471IDR features a low input bias current of 1 pA, making it ideal for applications requiring high input impedance.
- High Gain Bandwidth Product: With a 2.2 MHz typical gain bandwidth product, it can be used in applications that require a wide frequency response.
Applications:
The versatility of the TLC2471IDR allows it to be used in a wide range of applications, including:
- Active filters
- Signal conditioning
- Data acquisition systems
- Audio electronics
- Medical instrumentation
- Process control
Package and Quality:
The TLC2471IDR operational amplifier is available in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, ensuring consistent performance for industrial and commercial applications.