EN
  • EN
  • DE

TLC2274AIDRG4

Part No TLC2274AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 3.6 V/μs
GBP - Gain Bandwidth Product 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 4.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1268787-TLC2274AIDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Logistics, Portable Devices, Industrial, Automotive
Family Name TLC2274A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC2274AIDRG4 CAD Model

Description

The TLC2274AIDRG4 from Texas Instruments is a quad operational amplifier (op-amp) that features rail-to-rail inputs and outputs, low power consumption, and a wide operating voltage range. It is ideal for a variety of applications, including portable electronics, battery-powered devices, and industrial systems.

Key Features

  • Rail-to-rail inputs and outputs
  • Low power consumption: 100µA/amplifier (typical)
  • Wide operating voltage range: 1.8V to 5.5V
  • High gain bandwidth product: 10MHz (typical)
  • Slew rate: 2V/µs (typical)
  • Unity gain bandwidth: 1MHz (typical)
  • Input common mode voltage range includes both supply rails
  • Output common mode voltage range includes both supply rails
  • No phase reversal
  • Low input offset voltage: 1mV (typical)
  • Low input bias current: 10nA (typical)

Benefits

The TLC2274AIDRG4 offers a number of benefits, including:

  • Rail-to-rail inputs and outputs allow the amplifier to swing its output voltage to within a few millivolts of either supply rail. This makes it ideal for use in applications where the input and output signals are close to the supply rails, such as in battery-powered devices.
  • Low power consumption makes the TLC2274AIDRG4 ideal for portable electronics and battery-powered devices.
  • Wide operating voltage range allows the amplifier to be used in a variety of applications, from low-voltage battery-powered devices to high-voltage industrial systems.
  • High gain bandwidth product and slew rate make the TLC2274AIDRG4 suitable for a wide range of applications, including high-speed signal processing, audio amplification, and video processing.
  • Unity gain bandwidth of 1MHz makes the TLC2274AIDRG4 suitable for use in video and audio applications.
  • Input common mode voltage range that includes both supply rails allows the amplifier to be used in applications where the input signal swings close to the supply rails.
  • Output common mode voltage range that includes both supply rails allows the amplifier to drive loads that are close to the supply rails.
  • No phase reversal makes the TLC2274AIDRG4 suitable for use in applications where the input and output signals must be in phase.
  • Low input offset voltage and low input bias current make the amplifier suitable for use in precision applications.

Applications

The TLC2274AIDRG4 is suitable for a wide range of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Industrial systems
  • High-speed signal processing
  • Audio amplification
  • Video processing
  • Precision applications

Examples

Here are a few examples of applications where the TLC2274AIDRG4 can be used:

  • Portable electronics: The TLC2274AIDRG4 can be used in portable electronics devices such as smartphones, tablets, laptops, and wearable devices.
  • Battery-powered devices: The TLC2274AIDRG4 can be used in battery-powered devices such as wireless sensor networks, medical devices, and industrial control systems.
  • Industrial systems: The TLC2274AIDRG4 can be used in industrial systems such as process control systems, motor control systems, and robotics systems.
  • High-speed signal processing: The TLC2274AIDRG4 can be used in high-speed signal processing applications such as data converters, filters, and amplifiers.
  • Audio amplification: The TLC2274AIDRG4 can be used in audio amplification applications such as pre-amplifiers, power amplifiers, and speaker drivers.
  • Video processing: The TLC2274AIDRG4 can be used in video processing applications such as video amplifiers, buffers, and filters.
  • Precision applications: The TLC2274AIDRG4 can be used in precision applications such as instrumentation amplifiers, analog-to-digital converters, and digital-to-analog converters.

Conclusion

The TLC2274AIDRG4 is a quad op-amp that is ideal for a wide range of applications, including portable electronics, battery-powered devices, industrial systems, high-speed signal processing, audio amplification, video processing, and precision applications. It offers a number of benefits, including rail-to-rail inputs and outputs, low power consumption, a wide operating voltage range, high gain bandwidth product, slew rate, unity gain bandwidth, input common mode voltage range that includes both supply rails, output common mode voltage range that includes both supply rails, no phase reversal, low input offset voltage, and low input bias current.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4670 $51.3700
230+ $0.4374 $100.6020
355+ $0.4226 $150.0230
510+ $0.3931 $200.4810
665+ $0.3783 $251.5695
830+ $0.3635 $301.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,670 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess