The TLC2272QDRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier that is designed to meet the rigorous standards of automotive applications. This dual operational amplifier integrates Texas Instruments' advanced LinCMOS™ process technology, offering the precision and reliability required for high-accuracy signal conditioning and sensor interfacing in the modern automotive environment.
Key Features
- High Output Drive: Capable of delivering high current to drive capacitive loads.
- Low Noise: Provides a low-noise performance, making it ideal for audio and signal processing applications.
- Wide Supply Range: Operates from 4.4 V to 16 V, accommodating a variety of automotive power systems.
- Robust ESD Protection: Features integrated electrostatic discharge (ESD) protection circuits to withstand automotive environmental challenges.
- Extended Temperature Range: Functions reliably in a wide temperature range from -40°C to 125°C, suitable for under-hood and in-cabin applications.
Applications
The TLC2272QDRQ1 is designed for a multitude of automotive applications, including:
- Engine control units (ECUs)
- ABS and traction control systems
- Automotive infotainment and audio systems
- Powertrain systems
- Automotive sensor conditioning
Quality and Reliability
As a Q1-qualified component, the TLC2272QDRQ1 adheres to the highest quality standards imposed by the automotive industry. It is manufactured in ISO/TS 16949 certified facilities, ensuring consistent quality and performance.
Package Information
The operational amplifier is available in a small-outline package, designated as QDR (SOIC-8), which is suitable for space-constrained applications. The small footprint and low profile of the package allow for efficient use of board space without compromising performance.
With its combination of features, the TLC2272QDRQ1 is an excellent choice for designers seeking an op-amp that provides both precision and durability in the demanding automotive sector.