EN
  • EN
  • DE

TLC2252AIDR

Part No TLC2252AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 210KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 210kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 80μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032550-TLC2252AIDR
Family Name TLC2252A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLC2252AIDR CAD Model

Description

The Texas Instruments TLC2252AIDR is a high-precision operational amplifier that offers a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide array of applications. This advanced LinCMOS™ operational amplifier has been designed to work with a single supply voltage that ranges from 2.7V to 16V, or dual supplies of ±1.35V to ±8V.

The TLC2252AIDR comes in a compact SOP-8 package and is characterized by its low input bias current of 1pA typical, which is particularly beneficial in applications where minimal current draw is critical. This feature, coupled with a typical low supply current of 210 μA per channel, allows for its use in battery-powered devices and other power-sensitive applications.

Key Features:

  • Low Power Consumption: The device boasts a typical low supply current of 210 μA per channel, which is ideal for battery-operated and portable applications.
  • Wide Supply Range: It can operate from a single supply voltage (2.7V to 16V) or dual supplies (±1.35V to ±8V), providing flexibility in various circuit designs.
  • High Input Impedance: With an input impedance in the range of tera-ohms, the TLC2252AIDR ensures minimal loading on the input source.
  • Low Input Bias Current: The op-amp has a typical input bias current of 1pA, reducing the impact on signal integrity and making it suitable for precision applications.
  • Output Rail-to-Rail: The output can swing within a few millivolts of the supply rails, maximizing the dynamic range in single-supply operations.
  • Robust ESD Protection: The device is equipped with ESD protection circuitry, safeguarding it against electrostatic discharges.

The TLC2252AIDR operational amplifier is versatile and can be used in a variety of applications, including sensor interfaces, portable instrumentation, analog filters, and many other precision analog circuits. Its combination of features ensures that it maintains signal fidelity and operational performance while minimizing power consumption, making it a reliable choice for designers and engineers looking for a high-performance op-amp solution.

Applications:

  • Battery-powered equipment
  • Portable instrumentation
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Process control

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2027 $54.1215
90+ $1.1266 $101.3940
140+ $1.0886 $152.4040
200+ $1.0124 $202.4800
260+ $0.9744 $253.3440
325+ $0.9363 $304.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,170 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess