EN
  • EN
  • DE

TLC2201BIDR

Part No TLC2201BIDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268719-TLC2201BIDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLC2201BIDR CAD Model

Description

The TLC2201BIDR is a high-precision operational amplifier (op-amp) from the renowned semiconductor manufacturer, Texas Instruments. This op-amp is designed to meet the requirements of a wide range of applications, including those that demand accuracy and stability over temperature and time.

Key Features

  • Low Offset Voltage: The TLC2201BIDR offers a low input offset voltage, which is crucial for applications that require precise signal amplification without significant deviation.
  • Low Noise: With its low-noise design, this op-amp is ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, ensuring accurate signal representation.
  • Rail-to-Rail Output: The ability to swing the output voltage close to the supply rails makes this op-amp suitable for single-supply operations and maximizes the dynamic range in various applications.
  • Wide Supply Range: The TLC2201BIDR operates over a broad supply voltage range, accommodating different system power requirements.
  • Robust ESD Protection: Enhanced electrostatic discharge protection is built into the device, safeguarding it against the potential damages from ESD events.

Applications

The TLC2201BIDR is versatile and can be used in a multitude of applications, including:

  • Test and measurement equipment
  • Precision data acquisition systems
  • Analog filters
  • Medical instrumentation
  • Battery-powered devices
  • Professional audio equipment

Package and Quality

Encased in an SOIC-8 package, the TLC2201BIDR is designed to fit in compact PCB layouts while providing ample thermal performance and reliability. Texas Instruments' commitment to quality ensures that each op-amp meets stringent industry standards for performance and durability.

Conclusion

The TLC2201BIDR from Texas Instruments is a top choice for designers looking for a precision op-amp that offers low noise, high accuracy, and a wide operating range. Whether for industrial, medical, or consumer electronics, this op-amp delivers performance that can enhance the functionality and reliability of your electronic designs.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Microchip Technology
Lowest to $6.2562
Spansion
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess