EN
  • EN
  • DE

TLC1550INW

Part No TLC1550INW
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description 1-BIT ANALOG-TO-DIGITAL CONVERTERS WITH PARALLEL OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 087330-TLC1550INW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC1550INW CAD Model

Description

Texas Instruments TLC1550INW Overview

The TLC1550INW is a high-performance, low-power Analog-to-Digital Converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed to meet the rigorous demands of a wide range of applications, from industrial instrumentation to medical devices, offering both speed and accuracy in a compact form factor.

Key Features

  • High Resolution: The TLC1550INW provides 10-bit resolution, ensuring fine detail in the analog signal conversion process, which is critical for applications that require precise data acquisition.
  • Fast Conversion Rate: With a conversion rate of up to 20,000 samples per second, this ADC is well-suited for high-speed data acquisition, allowing for real-time monitoring and control.
  • Low Power Consumption: It is designed with power efficiency in mind, making it ideal for battery-powered or energy-sensitive applications. The low power consumption extends the life of portable devices and reduces the thermal footprint in system designs.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuitry ensures that the input signal is captured accurately and without distortion, even with rapidly changing signals.
  • Digital Error Correction: This feature provides enhanced accuracy by correcting conversion errors, which is particularly important in precision measurement systems.

Applications

The versatility of the TLC1550INW makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Medical imaging equipment
  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation

Package and Quality

The TLC1550INW is available in a wide-body, 28-pin plastic DIP (Dual In-line Package), which ensures ease of integration into existing designs. Texas Instruments is known for its commitment to quality, and this product is no exception, being designed and manufactured to the highest standards to ensure reliability and performance in even the most demanding environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess