EN
  • EN
  • DE

TLC1543CDWR

Part No TLC1543CDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 10BIT 38 KSPS ADC S/O 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 032542-TLC1543CDWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLC1543
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC1543CDWR CAD Model

Description

The TLC1543CDWR is a precision, high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This analog-to-digital converter (ADC) is designed to meet the rigorous demands of various applications, including data acquisition systems, industrial control, instrumentation, and medical devices.

Key Features

  • Resolution: The device offers a 10-bit resolution, providing fine granularity in analog signal conversion, which is suitable for applications requiring high levels of accuracy.
  • Channels: It features a total of 11 analog input channels, which allows for multiplexed input signals, making it a versatile choice for systems that need to monitor multiple sensors or inputs simultaneously.
  • Sampling Rate: With a fast conversion rate of up to 20k samples per second, the TLC1543CDWR ensures that data is captured quickly and efficiently, minimizing latency in real-time applications.
  • Interface: The device includes an easy-to-use, serial interface that is compatible with standard SPI, QSPI, and MICROWIRE protocols, facilitating straightforward integration with microcontrollers and digital systems.
  • Single Supply Operation: The ADC operates on a single 5V power supply, simplifying the power design of the overall system and reducing power consumption.
  • Package: The TLC1543CDWR comes in a 20-pin SOIC package, which is compact and suitable for space-constrained applications while also providing adequate thermal performance.

Applications

The versatility of the TLC1543CDWR makes it an excellent choice for a wide range of applications. Its ability to handle multiple input channels and provide rapid, accurate conversions is particularly beneficial in:

  • Data acquisition systems
  • Industrial controls
  • Instrumentation
  • Battery-operated equipment
  • Medical monitoring devices

Conclusion

In conclusion, the Texas Instruments TLC1543CDWR is a highly reliable and efficient ADC solution for designers looking to integrate analog-to-digital conversion capabilities into their systems. Its combination of high resolution, multiple input channels, and fast sampling rates, along with a simple interface and single supply operation, makes it an adaptable and energy-efficient choice for a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9838 $53.9028
14+ $7.3713 $103.1982
22+ $7.1410 $157.1020
29+ $6.9106 $200.4074
38+ $6.6803 $253.8514
51+ $5.9892 $305.4492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,933 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess