EN
  • EN
  • DE

TLC1078MD

Part No TLC1078MD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LinCMOSE mPOWER PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.047V/μs
Gain Bandwidth Product 110kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 180μV
Supply Current 29μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 4V ~ 16V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLC1078
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268684-TLC1078MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC1078MD CAD Model

Description

Product Overview: TLC1078MD from Texas Instruments

The TLC1078MD is a high-quality operational amplifier (op-amp) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This op-amp is part of the TLC107x family, which is known for its low-power consumption and precision performance. The TLC1078MD is particularly well-suited for battery-powered applications and portable devices due to its energy efficiency and compact design.

Key Features

  • Low Power Consumption: The TLC1078MD is designed to operate with minimal power, making it an excellent choice for battery-operated devices. It ensures extended battery life and reliable performance without sacrificing quality.
  • High Precision: Accuracy is paramount in operational amplifiers, and the TLC1078MD delivers with precision. It offers a stable output and maintains its performance across a range of operating conditions.
  • Single-Supply Operation: This op-amp can operate from a single power supply, which simplifies circuit design and reduces the need for dual power sources, thus saving space and cost.
  • Low Input Bias Current: The device features a very low input bias current, which is beneficial for high-impedance applications and ensures minimal error in the signal processing.
  • Output Swing: The TLC1078MD provides a wide output swing, which allows for a greater dynamic range. This is particularly useful in audio applications and signal conditioning.

Applications

The operational amplifier is versatile and can be used in a wide array of applications. Some of the common applications include:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Sensors and controls
  • Analog signal conditioning
  • Audio electronics

Product Specifications

The TLC1078MD comes in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). It operates over a temperature range from -40°C to +85°C, ensuring reliable performance in a variety of environments. For detailed specifications, designers and engineers should consult the datasheet provided by Texas Instruments.

In conclusion, the TLC1078MD from Texas Instruments stands out for its low power consumption, high precision, and flexibility in applications. It is a testament to TI's commitment to providing high-quality components for the electronics industry.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess