EN
  • EN
  • DE

TLC1078CDRG4

Part No TLC1078CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 110KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.047 V/μs
Gain Bandwidth Product (GBP) 110kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 180μV
Operating Supply Current 29μA
Channel Output Current 30mA
Supply Voltage - Operating 1.4 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108058-TLC1078CDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC1078CDRG4 CAD Model

Description

Overview of TLC1078CDRG4

The TLC1078CDRG4 is a high-performance, low-power operational amplifier from Texas Instruments designed for a multitude of applications that require precision and stability. This device is part of the TLC107x family and is notable for its microPower consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • Low Power Consumption: With a typical supply current of only 17 µA per channel, the TLC1078CDRG4 is optimized for long-lasting performance in portable electronics.
  • Low Input Bias Current: The device boasts an ultra-low input bias current, ensuring accuracy in measurements and making it suitable for high-impedance sensor interfaces.
  • Low Offset Voltage: A low input offset voltage minimizes error and drift, enhancing the precision of analog circuits.
  • Single-Supply Operation: It operates from a single supply range of 3.5 V to 16 V, providing design flexibility for various applications.
  • Rail-to-Rail Output: The operational amplifier offers rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • High Input Impedance: The high level of input impedance makes it suitable for interfacing with high-impedance sources without loading them down.
  • Stable with Capacitive Loads: The TLC1078CDRG4 is stable with capacitive loads, ensuring reliability in a wide range of applications.

Applications

The versatility of the TLC1078CDRG4 allows it to be used in various applications, including:

  • Battery-powered instruments
  • Portable medical devices
  • Analog signal conditioning
  • Data acquisition systems
  • Temperature sensing and control
  • Active filters and buffers

Package and Quality

The operational amplifier is available in an SOIC-8 (D) package, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the TLC1078CDRG4 meets stringent industry standards for reliability and performance.

Whether you are designing a precision instrumentation system or a battery-operated consumer product, the TLC1078CDRG4 from Texas Instruments offers the perfect blend of power efficiency and accuracy to meet your operational amplifier needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4692 $51.7536
19+ $5.3081 $100.8539
30+ $5.1422 $154.2660
41+ $4.9764 $204.0324
52+ $4.8105 $250.1460
70+ $4.3128 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess