EN
  • EN
  • DE

MAX6613MXK-T

Part No MAX6613MXK-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description ANALOG TEMPERATURE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Analog Voltage
Voltage - Supply 1.8V ~ 5.5V
Resolution 11.23mV/°C
Accuracy - Highest (Lowest) ±4°C (±5°C)
Test Condition 0°C ~ 50°C (125°C ~ 130°C)
Temperature Range - Operating -55°C ~ 130°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Standard Package 87 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829914-MAX6613MXK-T
Ultra Librarian 3D Model Ultra Librarian MAX6613MXK-T CAD Model

Description

Maxim Integrated MAX6613MXK-T Precision Temperature Sensor

The MAX6613MXK-T is a high-accuracy analog temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring in a variety of applications. This compact and efficient sensor is ideal for portable and space-constrained applications due to its small size and low power consumption.

Key features of the MAX6613MXK-T include:

  • High Accuracy: The MAX6613MXK-T offers an impressive temperature sensing accuracy of ±1°C from -40°C to +125°C, ensuring reliable and precise temperature readings for critical applications.
  • Low Voltage Operation: Operating from a supply voltage as low as 2.4V up to 5.5V, this sensor is versatile and can be integrated into systems with varying power requirements.
  • Low Power Consumption: With a quiescent current of only 30µA (typical), the MAX6613MXK-T is optimized for battery-powered and energy-sensitive designs, helping to extend the life of portable devices.
  • Small Form Factor: The sensor is offered in a small, 5-pin SC70 package, making it an excellent choice for applications where space is at a premium.
  • Analog Output: The temperature is reported as an analog voltage output, which simplifies the interface to the sensor and makes it easy to integrate with analog-to-digital converters or directly with microcontrollers.

The MAX6613MXK-T is not only accurate and efficient but also robust, with the ability to operate over a wide temperature range, making it suitable for industrial, automotive, consumer electronics, and many other sectors where temperature monitoring is critical.

This temperature sensor is also easy to use, requiring no external components for operation. Engineers can quickly implement the MAX6613MXK-T into their designs, reducing time to market for their products. Whether you are designing sophisticated medical equipment, high-performance computing systems, or simple consumer gadgets, the MAX6613MXK-T offers a reliable and straightforward solution for temperature sensing needs.

Overall, the MAX6613MXK-T from Maxim Integrated is a top choice for designers looking for a high-accuracy, low-power, and space-efficient temperature sensor for their next project.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0628 $53.1400
105+ $0.9943 $104.4015
160+ $0.9600 $153.6000
225+ $0.8914 $200.5650
295+ $0.8571 $252.8445
365+ $0.8229 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess