EN
  • EN
  • DE

TLC083IDRG4

Part No TLC083IDRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF WIDE BANDWIDTH HIGH OUTPUT DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268675-TLC083IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC083IDRG4 CAD Model

Description

Product Overview: TLC083IDRG4 from Texas Instruments

The TLC083IDRG4 is a high-performance, rail-to-rail output, single-supply operational amplifier from Texas Instruments. This op-amp is part of the TLC08x family of wide-bandwidth, high-output-drive, single-supply operational amplifiers that use Texas Instruments' silicon-gate LinCMOS™ process. The device is designed to operate from 2.7V to 16V on a single supply or ±1.35V to ±8V on a dual supply.

Key Features

  • Wide Supply Range: The TLC083IDRG4 can operate on a supply voltage range from 2.7V to 16V, making it suitable for various applications, including battery-powered devices.
  • Rail-to-Rail Output: This feature enables the op-amp to drive the output stage to either supply rail, providing a wider output dynamic range, which is especially beneficial in single-supply operations.
  • High Output Drive: With its ability to deliver a high current to the load, this op-amp can drive capacitive loads and drive signals to power stages.
  • Low Noise: The TLC083IDRG4 has a low noise density, making it ideal for audio applications and other sensitive signal processing tasks.
  • High Slew Rate: The device boasts a high slew rate, which allows it to respond quickly to changes in the input signal, making it suitable for high-speed amplifiers and fast signal conditioning circuits.

Applications

The TLC083IDRG4 is versatile and can be used in a variety of applications, including:

  • Audio processing
  • Active filters
  • Signal conditioning
  • Power supply control
  • Medical instrumentation
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The TLC083IDRG4 is offered in a SOIC-8 (D) package, which is a small-outline integrated circuit with 8 pins. This compact package is suitable for space-constrained applications. Moreover, Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliable performance for critical applications.

Whether you're designing a sophisticated audio system, an intricate sensor interface, or a robust control circuit, the TLC083IDRG4 from Texas Instruments provides the performance and versatility needed to meet your design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
Need more? Email Us
Spansion
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess